Microchip Technology, Inc. Microcontrollers PIC16LF1718T-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1718T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1718T-I/MVTR-ND
Microcontrollers PIC16LF1718T-I/MVTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF1718T-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF1718T-I/MV
IC MCU 8BIT 28KB FLASH 28UQFN Product overview: PIC16LF1718T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1718T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28UQFN Product overview: PIC16LF1718T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1718T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318791-PIC16LF1718T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318791-PIC16LF1718T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318791-PIC16LF1718T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 1318791-PIC16LF1718T -I/MV Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 17x10b; D/A 1x5b, 1x8b Oscillator Type: Internal Supplier Device Package: 28-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF1718T-I/MVCT, PIC16LF1718T-I/MVTR, PIC16LF1718T-I/MV-ND ,PIC16LF1718T-I/MVDK R Base Product Number: PIC16LF1718 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318791-PIC16LF1718T-I/MV
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 3,300
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type: Internal
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF1718T-I/MVCT,PIC16LF1718T-I/MVTR,PIC16LF1718T-I/MV-ND,PIC16LF1718T-I/MVDKR
Base Product Number: PIC16LF1718
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1718T-I/MV
8-bit Microcontrollers - MCU PIC16LF1718T-I/MV
8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC

8-bit Microcontrollers - MCU 8-Bit MCU, 28K Flash 2KB RAM, 10b ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1718T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1718T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1718T-I/MV
IC MCU 8BIT 28KB FLASH 28UQFN

IC MCU 8BIT 28KB FLASH 28UQFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF1718T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1718T-I/MV
Embedded - Microcontrollers PIC16LF1718T-I/MV
IC MCU 8BIT 28KB FLASH 28UQFN

IC MCU 8BIT 28KB FLASH 28UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1718T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1718T-I/MV
Microcontrollers PIC16LF1718T-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1718T-I/MVTR-ND 685-PIC16LF1718T-I/MV 1318791-PIC16LF1718T-I/MV PIC16LF1718T-I/MV PIC16LF1718T-I/MV PIC16LF1718T-I/MV PIC16LF1718T-I/MV
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 17x10b; D/A 1x5b, 1x8b
RAM 2 KB 2 KB 28 KB 2 KB 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details