Microchip Technology, Inc. Microcontrollers PIC16LF1559-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1559-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1559-I/SS-ND
Microcontrollers PIC16LF1559-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - 8610618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8610618P
Microcontrollers 8610618P
MCU PIC16 14KB 8-bit Flash 20-pin SSOP

MCU PIC16 14KB 8-bit Flash 20-pin SSOP

Supplier's Site
Microcontrollers - 8610618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8610618
Microcontrollers 8610618
MCU PIC16 14KB 8-bit Flash 20-pin SSOP

MCU PIC16 14KB 8-bit Flash 20-pin SSOP

Supplier's Site
Microcontrollers - 1459096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459096
Microcontrollers 1459096
MCU PIC16 14KB 8-bit Flash 20-pin SSOP

MCU PIC16 14KB 8-bit Flash 20-pin SSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085028-PIC16LF1559-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085028-PIC16LF1559-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085028-PIC16LF1559-I/SS
Win Source Part Number: 1085028-PIC16LF1559- I/SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 67 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC16LF1559-I/SSPIC1 6LF1559-I/SS.; PIC16LF1559-ISS; PIC16LF1559ISS; ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16LF1559

Win Source Part Number: 1085028-PIC16LF1559-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 67
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC16LF1559-I/SSPIC16LF1559-I/SS.; PIC16LF1559-ISS; PIC16LF1559ISS;
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF1559

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1559-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1559-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1559-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1559-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1559-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1559-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1559-I/SS
8-bit Microcontrollers - MCU PIC16LF1559-I/SS
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 512B RAM 2 10bit ADC

8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 512B RAM 2 10bit ADC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-20; Product Range Microchip - 40X8550 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-20; Product Range Microchip
40X8550
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-20; Product Range Microchip 40X8550
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1559-I/SS
Embedded - Microcontrollers PIC16LF1559-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1559-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1559-I/SS
Microcontrollers PIC16LF1559-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1559-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1559-I/SS
Microcontrollers PIC16LF1559-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1559-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1559-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1559-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1559-I/SS-ND 8610618P 8610618 1085028-PIC16LF1559-I/SS 685-PIC16LF1559-I/SS PIC16LF1559-I/SS 40X8550 PIC16LF1559-I/SS PIC16LF1559-I/SS PIC16LF1559-I/SS PIC16LF1559-I/SS
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-20; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b
RAM 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 14 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers