The PIC16LF1716-E/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features a maximum operating speed of 32 MHz with a minimum instruction cycle of 125 ns. The device includes up to 8 Kwords of Flash program memory and 1024 bytes of SRAM, supporting various addressing modes. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial temperature applications, with a range of -40°C to 85°C. This microcontroller integrates intelligent analog features, including two configurable operational amplifiers, high-speed comparators, and a 10-bit ADC with up to 28 external channels. It also includes a Zero-Cross Detector and an 8-bit DAC. The device supports multiple digital communication protocols such as SPI, I²C, and RS-232, and offers up to 35 I/O pins with programmable pull-ups. The PIC16LF1716-E/SP is optimized for low power consumption, with a sleep mode current of 50 nA at 1.8V and typical operating currents of 8 µA at 32 kHz. It includes advanced features like a watchdog timer, power-on reset, and programmable code protection, making it suitable for a wide range of applications requiring efficient processing and low power usage.
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1716-E/SP | PIC16LF1716-E/SP | PIC16LF1716-E/SP |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 32 MHz | ||
| RAM | 1 KB |