The PIC16LF1567-I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It features an optimized RISC architecture with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The microcontroller includes 8 KB of Flash program memory and 1 KB of SRAM, supporting various addressing modes. This device is equipped with dual 10-bit ADCs capable of connecting up to 34 analog channels, achieving a total sampling rate of 600 k samples per second. It also offers two PWM outputs, dual MSSP modules for SPI and I²C communication, and an enhanced EUSART for serial communication. The operating voltage range is from 1.8V to 3.6V, and it operates effectively in a temperature range from -40°C to 125°C. The PIC16LF1567-I/P incorporates several low-power features, including a sleep mode that consumes only 50 nA at 1.8V. It also includes a programmable watchdog timer and various interrupt capabilities. The device supports in-circuit debugging and programming, making it suitable for a wide range of applications, particularly in capacitive sensing and other front-end sampling tasks.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP
IC MCU 8BIT 14KB FLASH 40DIP
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10B ADC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP
IC MCU 8BIT 14KB FLASH 40DIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1567-I/P-ND | PIC16LF1567-I/P | PIC16LF1567-I/P | PIC16LF1567-I/P | PIC16LF1567-I/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 34x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |