IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16LF1709-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1709-E/ML
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085035-PIC16LF1709-
Mounting: SMD (SMT)
Frequency: 32 MHz
Operating Supply Voltage: 3.6 V
Memory Type: FLASH
Memory Size: 14 kB
Interface: I2C, LIN, RS-232, SPI, UART, USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Weight: 123.008581 mg
Number of Pins: 20
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 32 MHz
Alternative Parts (Cross-Reference): PIC16F1619-I/ML; PIC16F1709-I/ML; PIC16F1709-E/MLPIC16
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: PIC
Number of I/Os: 18
Number of Programmable I/O: 18
Number of Timers/Counters: 5
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
IC MCU 8BIT 14KB FLASH 20QFN
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1709-E/ML | 1085035-PIC16LF1709-E/ML | PIC16LF1709-E/ML-ND | PIC16LF1709-E/ML | PIC16LF1709-E/ML | PIC16LF1709-E/ML | PIC16LF1709-E/ML |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF1709-E/ML | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 1 KB | 1.00E-3 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tube | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |