Microchip Technology, Inc. Microcontrollers PIC16LF1613T-I/ST

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1613T-I/ST is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for embedded control applications. It features a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The microcontroller includes up to 2 KB of Flash program memory and 256 bytes of SRAM, supporting various addressing modes. This device operates within a voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to 85°C. It incorporates advanced low-power features, including a sleep mode that consumes only 50 nA at 1.8V, making it ideal for battery-operated devices. The PIC16LF1613T-I/ST is equipped with a 10-bit ADC, multiple timers, and configurable logic cells, enhancing its versatility for motor control and general-purpose applications. It also supports various communication protocols, including SPI and I2C, and features a windowed watchdog timer for safety-critical systems. The device is available in multiple package options, including TSSOP, making it adaptable for different design requirements.

Datasheet Summary
Powered by GS/AI

The PIC16LF1613T-I/ST is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for embedded control applications. It features a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The microcontroller includes up to 2 KB of Flash program memory and 256 bytes of SRAM, supporting various addressing modes. This device operates within a voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to 85°C. It incorporates advanced low-power features, including a sleep mode that consumes only 50 nA at 1.8V, making it ideal for battery-operated devices. The PIC16LF1613T-I/ST is equipped with a 10-bit ADC, multiple timers, and configurable logic cells, enhancing its versatility for motor control and general-purpose applications. It also supports various communication protocols, including SPI and I2C, and features a windowed watchdog timer for safety-critical systems. The device is available in multiple package options, including TSSOP, making it adaptable for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1613T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1613T-I/ST
Microcontrollers PIC16LF1613T-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1613T-I/ST
Embedded - Microcontrollers PIC16LF1613T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1613T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1613T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1613T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1613T-I/ST
8-bit Microcontrollers - MCU PIC16LF1613T-I/ST
8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 256 RAM, 32MHz Osc.

8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 256 RAM, 32MHz Osc.

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1613T-I/ST PIC16LF1613T-I/ST PIC16LF1613T-I/ST PIC16LF1613T-I/ST
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz
RAM 0.2560 KB 256 KB
I/O Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details