The PIC16LF1707-I/P is an 8-bit microcontroller from Lingto Electronic Limited, designed for low-power applications with an operating voltage range of 1.8V to 3.6V. It features a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle time of 125 ns. The device includes 2 KB of Flash program memory and 256 bytes of SRAM, supporting various addressing modes. This microcontroller integrates intelligent analog capabilities, including two rail-to-rail operational amplifiers, high-speed comparators, a 10-bit ADC with up to 28 external channels, and an 8-bit DAC. It also offers core independent peripherals such as configurable logic cells, a numerically controlled oscillator, and multiple timers, enhancing design flexibility. The PIC16LF1707-I/P supports various serial communication protocols, including SPI and I²C, and features up to 35 I/O pins with programmable pull-ups. Its eXtreme Low-Power (XLP) features allow for a sleep mode current of 50 nA at 1.8V, making it suitable for battery-operated devices. The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-PDIP
IC MCU 8BIT 3.5KB FLASH 20DIP Product overview: PIC16LF1707-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1707-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889572-PIC16LF1707-I
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-PDIP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1707
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8-bit Microcontrollers - MCU 2K Word Flash 256B RAM, 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 20DIP
IC MCU 8BIT 3.5KB FLASH 20DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 20-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1707-I/P-ND | 685-PIC16LF1707-I/P | 889572-PIC16LF1707-I/P | PIC16LF1707-I/P | PIC16LF1707-I/P | PIC16LF1707-I/P | PIC16LF1707-I/P |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF1707-I/P | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 3.5 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB |