PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
8-bit Microcontrollers - MCU 2K Word Flash 256B RAM, 10-bit ADC
IC MCU 8BIT 3.5KB FLASH 14SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1703T-I/SL-ND | PIC16LF1703T-I/SL | PIC16LF1703T-I/SL | PIC16LF1703T-I/SL |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 0.2560 KB | 0.2560 KB | ||
| ROM | 3.5 KB |