Microchip Technology, Inc. Microcontrollers PIC16LF1554T-I/ST

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1554T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1554T-I/STCT-ND
Microcontrollers PIC16LF1554T-I/STCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1554T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1554T-I/STDKR-ND
Microcontrollers PIC16LF1554T-I/STDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1554T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1554T-I/STTR-ND
Microcontrollers PIC16LF1554T-I/STTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1554T-I/ST - 748274-PIC16LF1554T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1554T-I/ST
748274-PIC16LF1554T-I/ST
Embedded - Embedded - Microcontrollers - PIC16LF1554T-I/ST 748274-PIC16LF1554T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 748274-PIC16LF1554T- I/ST Family Name: PIC16LF1554 Manufacturer Homepage: www.microchip.com Reference case: TSSOP Reference Date Code: 1515+ Alternative Parts (Cross-Reference): PIC16LF1554-I/ML; PIC16LF1554-I/P; PIC16LF1554T-I/SL; Introduction Date: March 04, 2014 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 748274-PIC16LF1554T-I/ST
Family Name: PIC16LF1554
Manufacturer Homepage: www.microchip.com
Reference case: TSSOP
Reference Date Code: 1515+
Alternative Parts (Cross-Reference): PIC16LF1554-I/ML; PIC16LF1554-I/P; PIC16LF1554T-I/SL;
Introduction Date: March 04, 2014
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF1554T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1554T-I/ST
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1554T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16LF1554T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1554T-I/S T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16LF1554T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1554T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1554T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1554T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1554T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - PIC16LF1554T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1554T-I/ST
Microcontrollers PIC16LF1554T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1554T-I/ST
8-bit Microcontrollers - MCU PIC16LF1554T-I/ST
8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512B RAM 2 10bit ADC

8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512B RAM 2 10bit ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1554T-I/ST
Embedded - Microcontrollers PIC16LF1554T-I/ST
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1554T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1554T-I/ST
Microcontrollers PIC16LF1554T-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1554T-I/STCT-ND 748274-PIC16LF1554T-I/ST 685-PIC16LF1554T-I/ST PIC16LF1554T-I/ST PIC16LF1554T-I/ST PIC16LF1554T-I/ST PIC16LF1554T-I/ST PIC16LF1554T-I/ST
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1554T-I/ST 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details