Microchip Technology, Inc. Microcontrollers PIC16LF15323T-I/JQ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF15323T-I/JQTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF15323T-I/JQTR-ND
Microcontrollers PIC16LF15323T-I/JQTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF15323T-I/JQDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF15323T-I/JQCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF15323T-I/JQCT-ND
Microcontrollers PIC16LF15323T-I/JQCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316793-PIC16LF15323T-I/JQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316793-PIC16LF15323T-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316793-PIC16LF15323T-I/JQ
Manufacturer: Microchip Technology Win Source Part Number: 1316793-PIC16LF15323 T-I/JQ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 224 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-UQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF15323T-I/JQDK R,PIC16LF15323T-I/JQ TR,PIC16LF15323T-I/J QCT,PIC16LF15323T-I/ JQ-ND Base Product Number: PIC16LF15323 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316793-PIC16LF15323T-I/JQ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 3,300
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 224 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-UQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF15323T-I/JQDKR,PIC16LF15323T-I/JQTR,PIC16LF15323T-I/JQCT,PIC16LF15323T-I/JQ-ND
Base Product Number: PIC16LF15323
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF15323T-I/JQ
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF15323T-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN Product overview: PIC16LF15323T-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15323T-I/ JQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 16UQFN Product overview: PIC16LF15323T-I/JQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF15323T-I/JQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF15323T-I/JQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF15323T-I/JQ
Microcontrollers PIC16LF15323T-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN

IC MCU 8BIT 3.5KB FLASH 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF15323T-I/JQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF15323T-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF15323T-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN

IC MCU 8BIT 3.5KB FLASH 16UQFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF15323T-I/JQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF15323T-I/JQ
Embedded - Microcontrollers PIC16LF15323T-I/JQ
IC MCU 8BIT 3.5KB FLASH 16UQFN

IC MCU 8BIT 3.5KB FLASH 16UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF15323T-I/JQ
8-bit Microcontrollers - MCU PIC16LF15323T-I/JQ
8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C

8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C

Buy Now Datasheet
Microcontrollers - PIC16LF15323T-I/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF15323T-I/JQ
Microcontrollers PIC16LF15323T-I/JQ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF15323T-I/JQTR-ND 1316793-PIC16LF15323T-I/JQ 685-PIC16LF15323T-I/JQ PIC16LF15323T-I/JQ PIC16LF15323T-I/JQ PIC16LF15323T-I/JQ PIC16LF15323T-I/JQ PIC16LF15323T-I/JQ
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b; D/A 1x5b
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 3.5 KB 224 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers