The PIC16LF1526T-I/MR is a 64-pin flash microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates at clock speeds of up to 20 MHz at 2.5V and 16 MHz at 1.8V, with a 200 ns instruction cycle. The device includes a 16-level deep hardware stack, automatic context saving for interrupts, and supports various addressing modes with two full 16-bit File Select Registers.
Memory capabilities include up to 28 Kbytes of linear program memory and 1536 bytes of linear data memory, along with 128 bytes of high-endurance flash data memory that supports 100K erase/write cycles. The microcontroller operates within a voltage range of 1.8V to 3.6V and features self-programmability
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-VQFN (9x9)
IC MCU 8BIT 14KB FLASH 64VQFN
IC MCU 8BIT 14KB FLASH 64VQFN
8-bit Microcontrollers - MCU 14K FL 768B RAM 10-bit ADC 1.8-3.6V
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1526T-I/MR | PIC16LF1526T-I/MR | PIC16LF1526T-I/MR | PIC16LF1526T-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.7680 KB | 768 KB | ||
| I/O Ports | 54 |