PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
8-bit Microcontrollers - MCU 8bit MCU 20 QFN 14KB Flash, 1K RAM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1619-I/ML-ND | PIC16LF1619-I/ML | PIC16LF1619-I/ML | PIC16LF1619-I/ML | PIC16LF1619-I/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |