The PIC16LF15324T-I/JQ microcontroller from Quarktwin Technology Ltd. is an 8-bit device designed for low-power applications, featuring a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. It includes 7 KB of Flash program memory and 512 bytes of SRAM, with advanced memory protection features such as Memory Access Partition (MAP) and Device Information Area (DIA) for enhanced data security and calibration. This microcontroller supports a variety of peripherals, including multiple PWM outputs, a 10-bit ADC with up to 43 channels, and two comparators. It also features a flexible oscillator structure with a high-precision internal oscillator and various external clock options. The device operates within a voltage range of 1.8V to 3.6V and is rated for industrial temperature ranges from -40°C to 85°C, making it suitable for a wide range of applications. Power-saving features include multiple low-power modes, such as DOZE, IDLE, and SLEEP, with typical current consumption as low as 50 nA in sleep mode. The PIC16LF15324T-I/JQ is equipped with robust interrupt capabilities and a 16-level deep hardware stack, making it a versatile choice for engineers looking for a reliable microcontroller for their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C
IC MCU 8BIT 7KB FLASH 16UQFN
IC MCU 8BIT 7KB FLASH 16UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF15324T-I/JQTR-ND | PIC16LF15324T-I/JQ | PIC16LF15324T-I/JQ | PIC16LF15324T-I/JQ | PIC16LF15324T-I/JQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x5b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |