Microchip Technology, Inc. Microcontrollers PIC16LF1519-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1519-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1519-I/MV-ND
Microcontrollers PIC16LF1519-I/MV-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1519-I/MV - 1052277-PIC16LF1519-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1519-I/MV
1052277-PIC16LF1519-I/MV
Embedded - Embedded - Microcontrollers - PIC16LF1519-I/MV 1052277-PIC16LF1519-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 1052277-PIC16LF1519- I/MV Packaging: Tube/Rail Core Processor: PIC Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH Data Converters: A/D 28x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-UQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1052277-PIC16LF1519-I/MV
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-UQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF1519-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16LF1519-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1519-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16LF1519-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1519-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1519-I/MV
8-bit Microcontrollers - MCU PIC16LF1519-I/MV
8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V

8-bit Microcontrollers - MCU 28KB FL 1024B RAM 10 bit1.8-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1519-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1519-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF1519-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1519-I/MV
Embedded - Microcontrollers PIC16LF1519-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1519-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1519-I/MV
Microcontrollers PIC16LF1519-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-40; Product Range Microchip - 91R3055 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-40; Product Range Microchip
91R3055
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-40; Product Range Microchip 91R3055
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, UQFN-40; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:UQFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, UQFN-40; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1519-I/MV-ND 1052277-PIC16LF1519-I/MV 685-PIC16LF1519-I/MV PIC16LF1519-I/MV PIC16LF1519-I/MV PIC16LF1519-I/MV PIC16LF1519-I/MV 91R3055
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1519-I/MV 8-bit 8BIT 28KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-40; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 28x10b
RAM 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8079AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details