IC MCU 8BIT 14KB FLASH 40UQFN Product overview: PIC16LF1517-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1517-I/MV
Manufacturer: Microchip Technology
Win Source Part Number: 1319131-PIC16LF1517-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 73
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supplier Device Package: 40-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-UFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF1517IMV
Base Product Number: PIC16LF1517
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, UQFN-40; Product Range:PIC16 Family PIC16F15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:UQFN RoHS Compliant: Yes
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 14KB FLASH 40UQFN
IC MCU 8BIT 14KB FLASH 40UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1517-I/MV | 1319131-PIC16LF1517-I/MV | PIC16LF1517-I/MV-ND | 91R3036 | PIC16LF1517-I/MV | PIC16LF1517-I/MV | PIC16LF1517-I/MV | PIC16LF1517-I/MV |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-40; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.5120 KB | 14 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, USART | SPI; UART; USART |