PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 14KB FLASH 16QFN
IC MCU 8BIT 14KB FLASH 16QFN
IC MCU 8BIT 14KB FLASH 16QFN
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1705-E/ML-ND | PIC16LF1705-E/ML | PIC16LF1705-E/ML | PIC16LF1705-E/ML | PIC16LF1705-E/ML | PIC16LF1705-E/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 1x8b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |