PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 10B ADC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1566-I/SP-ND | PIC16LF1566-I/SP | PIC16LF1566-I/SP | PIC16LF1566-I/SP | PIC16LF1566-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 23x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |