Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LF1709-I/SS

Description
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1709-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1709-I/SS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1709-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1709-I/SS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1709-I/SS is an 8-bit microcontroller from Lingto Electronic Limited, featuring 14 KB of Flash program memory and 1 KB of SRAM. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device is designed with a RISC architecture optimized for C compiler use, allowing for efficient processing with a maximum clock speed of 32 MHz and a minimum instruction cycle of 125 ns. This microcontroller includes a variety of integrated peripherals such as two operational amplifiers, a 10-bit ADC with up to 28 external channels, and a configurable logic cell (CLC) for enhanced design flexibility. It also features multiple timers, a watchdog timer, and various serial communication interfaces including SPI and I²C. The eXtreme Low-Power (XLP) capabilities allow for a sleep mode current of 50 nA, making it ideal for battery-operated devices. The PIC16LF1709-I/SS supports in-circuit serial programming and debugging, facilitating easier development and testing. Its combination of intelligent analog features and low power consumption makes it a versatile choice for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF1709-I/SS is an 8-bit microcontroller from Lingto Electronic Limited, featuring 14 KB of Flash program memory and 1 KB of SRAM. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device is designed with a RISC architecture optimized for C compiler use, allowing for efficient processing with a maximum clock speed of 32 MHz and a minimum instruction cycle of 125 ns. This microcontroller includes a variety of integrated peripherals such as two operational amplifiers, a 10-bit ADC with up to 28 external channels, and a configurable logic cell (CLC) for enhanced design flexibility. It also features multiple timers, a watchdog timer, and various serial communication interfaces including SPI and I²C. The eXtreme Low-Power (XLP) capabilities allow for a sleep mode current of 50 nA, making it ideal for battery-operated devices. The PIC16LF1709-I/SS supports in-circuit serial programming and debugging, facilitating easier development and testing. Its combination of intelligent analog features and low power consumption makes it a versatile choice for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1709-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1709-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1709-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1709-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF1709-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1709-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1709-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1709-I/SS-ND
Microcontrollers PIC16LF1709-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322321-PIC16LF1709-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322321-PIC16LF1709-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322321-PIC16LF1709-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1322321-PIC16LF1709- I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 67 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SSOP (0.209", 5.30mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16LF1709 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322321-PIC16LF1709-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 67
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF1709
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16LF1709-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1709-I/SS
Microcontrollers PIC16LF1709-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1709-I/SS
Embedded - Microcontrollers PIC16LF1709-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1709-I/SS
8-bit Microcontrollers - MCU PIC16LF1709-I/SS
8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

8-bit Microcontrollers - MCU 8K Word Flash 1024B RAM,10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC16LF1709-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1709-I/SS
Microcontrollers PIC16LF1709-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1709-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1709-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1709-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP

IC MCU 8BIT 14KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF1709-I/SS PIC16LF1709-I/SS-ND 1322321-PIC16LF1709-I/SS PIC16LF1709-I/SS PIC16LF1709-I/SS PIC16LF1709-I/SS PIC16LF1709-I/SS PIC16LF1709-I/SS
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers