CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
CIP-51 8051 Universal Bee Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
IC MCU 8BIT 32KB FLASH 32QFP
IC MCU 8BIT 32KB FLASH 32QFP
MCU, 8BIT, 8051, 48MHZ, QFP-32; Product Range:EFM8 Family EFM8UB Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:QFP; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 32QFP
8-bit Microcontrollers - MCU 8051 48 MHz 32 kB flash 2 kB RAM 8-bit Universal Bee MCU
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8UB20F32G-B-QFP32-ND | EFM8UB20F32G-B-QFP32 | EFM8UB20F32G-B-QFP32 | EFM8UB20F32G-B-QFP32 | 15AC8213 | EFM8UB20F32G-B-QFP32 | EFM8UB20F32G-B-QFP32 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 8051, 48Mhz, Qfp-32; Product Range Silicon Labs | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x10b | ||||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | 2 KB | 2.25 KB | ||
| ROM | 32 KB |