Win Source Part Number: 1378396-EZ80L92AZ020
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Zilog
Series: eZ80® Acclaim!®
Package: Tray
Product Status: Not For New Designs
Package / Case: 100-LQFP
Base Product Number: EZ80L92
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 24
Core Processor: eZ80
Core Size: 8-Bit
Connectivity: EBI/EMI, I²C, IrDA, SPI, UART/USART
Peripherals: DMA, WDT
Program Memory Type: ROMless
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Oscillator Type: Internal
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 20MHz ROMless
IC MCU 8BIT ROMLESS 100LQFP
8-bit Microcontrollers - MCU 50MHz 64Kb Flash
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 20MHz ROMless
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1378396-EZ80L92AZ020SG | 269-3876-ND | EZ80L92AZ020SG | EZ80L92AZ020SG | EZ80L92AZ020SG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 24 | 24 |