Concerto Microcontroller 289-NFBGA -40 to 125
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/1MB FLASH 289-NFBGA (16x16)
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/1MB FLASH 289-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 289NFBGA
IC MCU 32BIT 1MB FLASH 289NFBGA
ARM Microcontrollers - MCU Aumento
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | F28M36P63C2ZWTQ | F28M36P63C2ZWTQ-ND | F28M36P63C2ZWTQ | F28M36P63C2ZWTQ | F28M36P63C2ZWTQ | F28M36P63C2ZWTQ |
| Product Name | F28M36P63C2 Concerto Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |||
| Features | DMA; PWM | |||||
| Bits | Other; 12-bit | Other; A/D 24x12b | ||||
| Number | 1 | |||||
| RAM | 232 KB | 232 KB | 232 KB | 232 KB |