CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 24-QSOP
IC MCU 8BIT 64KB FLASH 24QSOP
8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU
IC MCU 8BIT 64KB FLASH 24QSOP
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 24-QSOP
MCU, 8BIT, 72MHZ, QSOP-24; Product Range:EFM8 Family EFM8LB Series Microcontrollers; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:24Pins; MCU Case Style:QSOP; No. of I/O s:21I/O s; Embedded InterfaceRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-5848-ND | EFM8LB12F64E-C-QSOP24 | EFM8LB12F64E-C-QSOP24 | EFM8LB12F64E-C-QSOP24 | EFM8LB12F64E-C-QSOP24 | 98AC7474 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 72Mhz, Qsop-24; Product Range Silicon Labs |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 13x14b; D/A 4x12b | |||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 64 KB |