Texas Instruments High-Performance Analog Microcontrollers F280049RSHSR

Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)
Request a Quote Datasheet
Description
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-F280049RSHSRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280049RSHSRCT-ND
Microcontrollers 296-F280049RSHSRCT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-F280049RSHSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280049RSHSRDKR-ND
Microcontrollers 296-F280049RSHSRDKR-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-F280049RSHSRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280049RSHSRTR-ND
Microcontrollers 296-F280049RSHSRTR-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

Buy Now Datasheet
Automotive 32-bit 100MHz 256KB Embedded Microcontroller MCU - 685-F280049RSHSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 100MHz 256KB Embedded Microcontroller MCU
685-F280049RSHSR
Automotive 32-bit 100MHz 256KB Embedded Microcontroller MCU 685-F280049RSHSR
32-bit MCU 100MHz, 256KB Flash, CLA, 56-VQFN, Automotive Product overview: F280049RSHSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 256KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280049RSHSR can be used for catalog matching and distributor lookup.

32-bit MCU 100MHz, 256KB Flash, CLA, 56-VQFN, Automotive Product overview: F280049RSHSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 256KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280049RSHSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1341135-F280049RSHSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1341135-F280049RSHSR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1341135-F280049RSHSR
Win Source Part Number: 1341135-F280049RSHSR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: C2000™ C28x Piccolo™ Core Processor: C28x Speed: 100MHz Package: Tape & Reel Standard Package: 2,500 Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.32V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: F280049

Win Source Part Number: 1341135-F280049RSHSR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 100MHz
Package: Tape & Reel
Standard Package: 2,500
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.32V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F280049

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F280049RSHSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F280049RSHSR
Integrated Circuits (ICs) - Embedded - Microcontrollers F280049RSHSR
IC MCU 32BIT 256KB FLASH 56VQFN

IC MCU 32BIT 256KB FLASH 56VQFN

Supplier's Site
Microcontrollers - F280049RSHSR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F280049RSHSR
Microcontrollers F280049RSHSR
IC MCU 32BIT 256KB FLASH 56VQFN

IC MCU 32BIT 256KB FLASH 56VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
F280049RSHSR
32-bit Microcontrollers - MCU F280049RSHSR
32-bit Microcontrollers - MCU POTENZA

32-bit Microcontrollers - MCU POTENZA

Buy Now Datasheet
Embedded - Microcontrollers - F280049RSHSR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F280049RSHSR
Embedded - Microcontrollers F280049RSHSR
IC MCU 32BIT 256KB FLASH 56VQFN

IC MCU 32BIT 256KB FLASH 56VQFN

Supplier's Site Datasheet
Microcontrollers - F280049RSHSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F280049RSHSR
Microcontrollers F280049RSHSR
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 56-VQFN (7x7)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-F280049RSHSRCT-ND 685-F280049RSHSR 1341135-F280049RSHSR F280049RSHSR F280049RSHSR F280049RSHSR F280049RSHSR F280049RSHSR
Product Name Microcontrollers Automotive 32-bit 100MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 50 KB 256 KB 50 KB 50 KB 50 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details