Win Source Part Number: 1004611-F280045PMS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 100MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 100K x 8
Data Converters: A/D 14x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F280045
32-bit MCU 100MHz, 256KB Flash, 64-LQFP, Automotive Product overview: F280045PMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280045PMS can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 100 MHz, FPU, TMU, 256 KB Flash, PGAs, SDFM 64-LQFP -40 to 125
IC MCU 32BIT 256KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1004611-F280045PMS | 685-F280045PMS | F280045PMS-ND | F280045PMS | F280045PMS | F280045PMS | F280045PMS | F280045PMS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 100MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 20 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 256 KB | 100 KB | 100 KB | 100 KB | 100 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to ? volts | 1.14 to 1.32 volts | 1.32 volts | 1.14 to 1.32 volts |