CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (4x4)
IC MCU 8BIT 32KB FLASH 32QFN
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFN (4x4)
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB flash 2.25 kB RAM 8-bit Busy Bee MCU
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3644-5-ND | EFM8BB31F32I-B-QFN32 | EFM8BB31F32I-B-QFN32 | EFM8BB31F32I-B-QFN32 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 20x10/12b SAR; D/A 2x12b | |||
| RAM | 2.25 KB | 2.25 KB | ||
| ROM | 32 KB |