CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 24-QFN (3x3)
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 24-QFN (3x3)
IC MCU 8BIT 32KB FLASH 24QFN
8-bit Microcontrollers - MCU 8051 75 MHz 32 kB flash 2.25 kB RAM 8-bit Laser Bee MCU
IC MCU 8BIT 32KB FLASH 24QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8LB12F32E-B-QFN24-ND | EFM8LB12F32E-B-QFN24 | EFM8LB12F32E-B-QFN24 | EFM8LB12F32E-B-QFN24 | EFM8LB12F32E-B-QFN24 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 12x14b; D/A 4x12b | ||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 32 KB |