Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - F28M35H52C1RFPQ F28M35H52C1RFPQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 774327-F28M35H52C1RF PQ Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35H52C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; Introduction Date: June 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 774327-F28M35H52C1RF PQ Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35H52C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; Introduction Date: June 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPQ - 774327-F28M35H52C1RFPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPQ
774327-F28M35H52C1RFPQ
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPQ 774327-F28M35H52C1RFPQ
Manufacturer: Texas Instruments Win Source Part Number: 774327-F28M35H52C1RF PQ Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35H52C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; Introduction Date: June 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 774327-F28M35H52C1RFPQ
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 136KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35H52C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE-AX; uPD70F3368GJ(A)-UEN-A; uPD70F3358GJ(A)-GAE-AX; uPD70F3354GJ(A)-GAE-AX;
Introduction Date: June 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz 1024KB 136KB Embedded Microcontroller MCU
685-F28M35H52C1RFPQ
32-bit 150MHz 1024KB 136KB Embedded Microcontroller MCU 685-F28M35H52C1RFPQ
32-bit ARM MCU, 150MHz, 1024KB Flash, 136KB RAM, 64 GPIO, 20 ADC Product overview: F28M35H52C1RFPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 1024KB, 136KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 1024KB, 136KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35H52C1RFPQ can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 150MHz, 1024KB Flash, 136KB RAM, 64 GPIO, 20 ADC Product overview: F28M35H52C1RFPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 1024KB, 136KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 1024KB, 136KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35H52C1RFPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-50596-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50596-ND
Microcontrollers 296-50596-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35H52C1RFPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35H52C1RFPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35H52C1RFPQ
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35H52C1RFPQ
ARM Microcontrollers - MCU F28M35H52C1RFPQ
ARM Microcontrollers - MCU Concerto Microcontroller 144-HTQFP -40 to 125

ARM Microcontrollers - MCU Concerto Microcontroller 144-HTQFP -40 to 125

Buy Now Datasheet
Embedded - Microcontrollers - F28M35H52C1RFPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35H52C1RFPQ
Embedded - Microcontrollers F28M35H52C1RFPQ
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - F28M35H52C1RFPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28M35H52C1RFPQ
Microcontrollers F28M35H52C1RFPQ
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - F28M35H52C1RFPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35H52C1RFPQ
Microcontrollers F28M35H52C1RFPQ
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 774327-F28M35H52C1RFPQ 685-F28M35H52C1RFPQ 296-50596-ND F28M35H52C1RFPQ F28M35H52C1RFPQ F28M35H52C1RFPQ F28M35H52C1RFPQ F28M35H52C1RFPQ
Product Name Embedded - Embedded - Microcontrollers - F28M35H52C1RFPQ 32-bit 150MHz 1024KB 136KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
RAM 512 KB 136 KB 136 KB 136 KB 136 KB 136 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.2 to 3.3 volts 3.3 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers