Silicon Labs Microcontrollers EFM8BB31F64I-B-5QFN32

Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-4076-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4076-ND
Microcontrollers 336-4076-ND
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056959-EFM8BB31F64I-B-5QFN32 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056959-EFM8BB31F64I-B-5QFN32
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056959-EFM8BB31F64I-B-5QFN32
Win Source Part Number: 1056959-EFM8BB31F64I -B-5QFN32 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Busy Bee Core Processor: CIP-51 8051 Speed: 50MHz Package: Tube Standard Package: 73 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 20x10/12b SAR; D/A 4x12b Oscillator Type: Internal Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-4076 Base Product Number: EFM8BB31

Win Source Part Number: 1056959-EFM8BB31F64I-B-5QFN32
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Busy Bee
Core Processor: CIP-51 8051
Speed: 50MHz
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 20x10/12b SAR; D/A 4x12b
Oscillator Type: Internal
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-4076
Base Product Number: EFM8BB31

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM8BB31F64I-B-5QFN32 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8BB31F64I-B-5QFN32
Embedded Microcontroller MCU 685-EFM8BB31F64I-B-5QFN32
Microcontroller, Product overview: EFM8BB31F64I-B-5QFN3 2 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F64I-B-5 QFN32 can be used for catalog matching and distributor lookup.

Microcontroller, Product overview: EFM8BB31F64I-B-5QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F64I-B-5QFN32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB31F64I-B-5QFN32
8-bit Microcontrollers - MCU EFM8BB31F64I-B-5QFN32
8-bit Microcontrollers - MCU 8051 50 MHz 64 kB flash 4.25 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 50 MHz 64 kB flash 4.25 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM8BB31F64I-B-5QFN32 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB31F64I-B-5QFN32
Embedded - Microcontrollers EFM8BB31F64I-B-5QFN32
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB31F64I-B-5QFN32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB31F64I-B-5QFN32
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB31F64I-B-5QFN32
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site
Microcontrollers - EFM8BB31F64I-B-5QFN32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB31F64I-B-5QFN32
Microcontrollers EFM8BB31F64I-B-5QFN32
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-4076-ND 1056959-EFM8BB31F64I-B-5QFN32 685-EFM8BB31F64I-B-5QFN32 EFM8BB31F64I-B-5QFN32 EFM8BB31F64I-B-5QFN32 EFM8BB31F64I-B-5QFN32 EFM8BB31F64I-B-5QFN32
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 20x10/12b SAR; D/A 4x12b
RAM 4.25 KB 64 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details