Texas Instruments F28M35H52C Concerto Microcontroller F28M35H52C1RFPS

Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35H52C Concerto Microcontroller - F28M35H52C1RFPS - Texas Instruments
Dallas, TX, United States
F28M35H52C Concerto Microcontroller
F28M35H52C1RFPS
F28M35H52C Concerto Microcontroller F28M35H52C1RFPS
Concerto Microcontroller 144-HTQFP -40 to 125

Concerto Microcontroller 144-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz 512KB Embedded Microcontroller MCU
685-F28M35H52C1RFPS
32-bit 150MHz 512KB Embedded Microcontroller MCU 685-F28M35H52C1RFPS
32-bit ARM MCU, 150MHz, 512KB Flash, 20 ADC, 64 GPIO, HTQFP Product overview: F28M35H52C1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35H52C1RFPS can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 150MHz, 512KB Flash, 20 ADC, 64 GPIO, HTQFP Product overview: F28M35H52C1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35H52C1RFPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPS - 774328-F28M35H52C1RFPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPS
774328-F28M35H52C1RFPS
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPS 774328-F28M35H52C1RFPS
Manufacturer: Texas Instruments Win Source Part Number: 774328-F28M35H52C1RF PS Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35H52C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): F28M35H22C1RFPQ; F28M35H52C1RFPQ; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; Introduction Date: June 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774328-F28M35H52C1RFPS
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 136KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35H52C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): F28M35H22C1RFPQ; F28M35H52C1RFPQ; uPD70F3368GJ(A)-UEN-A; uPD70F3358GJ(A)-GAE-AX;
Introduction Date: June 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Microcontrollers - 296-48411-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48411-ND
Microcontrollers 296-48411-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Microcontrollers - F28M35H52C1RFPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28M35H52C1RFPS
Microcontrollers F28M35H52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - F28M35H52C1RFPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35H52C1RFPS
Embedded - Microcontrollers F28M35H52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - F28M35H52C1RFPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35H52C1RFPS
Microcontrollers F28M35H52C1RFPS
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35H52C1RFPS
ARM Microcontrollers - MCU F28M35H52C1RFPS
ARM Microcontrollers - MCU Concerto MicroCntlr

ARM Microcontrollers - MCU Concerto MicroCntlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35H52C1RFPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35H52C1RFPS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35H52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35H52C1RFPS 685-F28M35H52C1RFPS 774328-F28M35H52C1RFPS 296-48411-ND F28M35H52C1RFPS F28M35H52C1RFPS F28M35H52C1RFPS F28M35H52C1RFPS F28M35H52C1RFPS
Product Name F28M35H52C Concerto Microcontroller 32-bit 150MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M35H52C1RFPS Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2
RAM 136 KB 136 KB 512 KB 136 KB 136 KB 136 KB 136 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details