Silicon Labs Microcontrollers EFM8SB10F8A-A-QFN20

Description
CIP-51 8051 Automotive, AEC-Q100, Sleepy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
Request a Quote Datasheet
Description
CIP-51 8051 Automotive, AEC-Q100, Sleepy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3833-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3833-ND
Microcontrollers 336-3833-ND
CIP-51 8051 Automotive, AEC-Q100, Sleepy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Automotive, AEC-Q100, Sleepy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263607-EFM8SB10F8A-A-QFN20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263607-EFM8SB10F8A-A-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263607-EFM8SB10F8A-A-QFN20
Win Source Part Number: 1263607-EFM8SB10F8A- A-QFN20 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, Sleepy Bee Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Standard Package: 120 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3833 Base Product Number: EFM8SB10

Win Source Part Number: 1263607-EFM8SB10F8A-A-QFN20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, Sleepy Bee
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-3833
Base Product Number: EFM8SB10

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM8SB10F8A-A-QFN20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8SB10F8A-A-QFN20
Embedded Microcontroller MCU 685-EFM8SB10F8A-A-QFN20
Microcontroller, CMOS Product overview: EFM8SB10F8A-A-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8SB10F8A-A-QF N20 can be used for catalog matching and distributor lookup.

Microcontroller, CMOS Product overview: EFM8SB10F8A-A-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8SB10F8A-A-QFN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM8SB10F8A-A-QFN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8SB10F8A-A-QFN20
Embedded - Microcontrollers EFM8SB10F8A-A-QFN20
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8SB10F8A-A-QFN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8SB10F8A-A-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8SB10F8A-A-QFN20
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8SB10F8A-A-QFN20
8-bit Microcontrollers - MCU EFM8SB10F8A-A-QFN20
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Sleepy Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Sleepy Bee MCU

Buy Now Datasheet
Microcontrollers - EFM8SB10F8A-A-QFN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8SB10F8A-A-QFN20
Microcontrollers EFM8SB10F8A-A-QFN20
CIP-51 8051 Automotive, AEC-Q100, Sleepy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Automotive, AEC-Q100, Sleepy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3833-ND 1263607-EFM8SB10F8A-A-QFN20 685-EFM8SB10F8A-A-QFN20 EFM8SB10F8A-A-QFN20 EFM8SB10F8A-A-QFN20 EFM8SB10F8A-A-QFN20 EFM8SB10F8A-A-QFN20
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 9x12b
RAM 0.5120 KB 8 KB 512 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers