C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
32-bit Microcontrollers - MCU POTENZA
IC MCU 32BIT 128KB FLASH 56VQFN
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
IC MCU 32BIT 128KB FLASH 56VQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F280041RSHSRTR-ND | F280041RSHSR | F280041RSHSR | F280041RSHSR | F280041RSHSR |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 50 KB | 50 KB | 50 KB | ||
| ROM | 128 KB |