Texas Instruments F28M35H52C Concerto Microcontroller F28M35H52C1RFPT

Description
Concerto Microcontroller 144-HTQFP -40 to 105
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35H52C Concerto Microcontroller - F28M35H52C1RFPT - Texas Instruments
Dallas, TX, United States
F28M35H52C Concerto Microcontroller
F28M35H52C1RFPT
F28M35H52C Concerto Microcontroller F28M35H52C1RFPT
Concerto Microcontroller 144-HTQFP -40 to 105

Concerto Microcontroller 144-HTQFP -40 to 105

Buy Now Datasheet
ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU - 685-F28M35H52C1RFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU
685-F28M35H52C1RFPT
ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU 685-F28M35H52C1RFPT
32-bit MCU, ARM Cortex-M3, 150MHz, 512KB Flash, HTQFP Product overview: F28M35H52C1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 150MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35H52C1RFPT can be used for catalog matching and distributor lookup.

32-bit MCU, ARM Cortex-M3, 150MHz, 512KB Flash, HTQFP Product overview: F28M35H52C1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 150MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35H52C1RFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPT - 015755-F28M35H52C1RFPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPT
015755-F28M35H52C1RFPT
Embedded - Embedded - Microcontrollers - F28M35H52C1RFPT 015755-F28M35H52C1RFPT
Manufacturer: Texas Instruments Win Source Part Number: 015755-F28M35H52C1RF PT Packaging: Tray Core Processor: C28x/ARM Cortex-M3 Number of I/O: 74 Program Memory Size: 512KB/512KB Program Memory Type: FLASH Data Converters: A/D 20x12b Family Name: F28M35H52C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 144-HTQFP (20x20) Speed(Frequency): 100MHz/150MHz Supply Voltage - Operating: 1.2V, 1.8V, 3.3V Part Core Size: 32-Bit Dual-Core Data RAM Size: 136KB Introduction Date: June 01, 2011 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 015755-F28M35H52C1RFPT
Packaging: Tray
Core Processor: C28x/ARM Cortex-M3
Number of I/O: 74
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Family Name: F28M35H52C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 144-HTQFP (20x20)
Speed(Frequency): 100MHz/150MHz
Supply Voltage - Operating: 1.2V, 1.8V, 3.3V
Part Core Size: 32-Bit Dual-Core
Data RAM Size: 136KB
Introduction Date: June 01, 2011
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-36216-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36216-ND
Microcontrollers 296-36216-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - F28M35H52C1RFPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35H52C1RFPT
Embedded - Microcontrollers F28M35H52C1RFPT
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35H52C1RFPT
ARM Microcontrollers - MCU F28M35H52C1RFPT
ARM Microcontrollers - MCU Concerto MCU

ARM Microcontrollers - MCU Concerto MCU

Buy Now Datasheet
Microcontrollers - F28M35H52C1RFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35H52C1RFPT
Microcontrollers F28M35H52C1RFPT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now
Microcontrollers - F28M35H52C1RFPT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28M35H52C1RFPT
Microcontrollers F28M35H52C1RFPT
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35H52C1RFPT 685-F28M35H52C1RFPT 015755-F28M35H52C1RFPT 296-36216-ND F28M35H52C1RFPT F28M35H52C1RFPT F28M35H52C1RFPT F28M35H52C1RFPT
Product Name F28M35H52C Concerto Microcontroller ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M35H52C1RFPT Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2
RAM 136 KB 136 KB 512 KB 136 KB 136 KB 136 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers