CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 24-QSOP
8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 24-QSOP
IC MCU 8BIT 64KB FLASH 24QSOP
IC MCU 8BIT 64KB FLASH 24QSOP
IC MCU 8BIT 64KB FLASH 24QSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8LB12F64E-B-QSOP24-ND | EFM8LB12F64E-B-QSOP24 | EFM8LB12F64E-B-QSOP24 | EFM8LB12F64E-B-QSOP24 | EFM8LB12F64E-B-QSOP24 | EFM8LB12F64E-B-QSOP24 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 13x14b; D/A 4x12b | |||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | ||
| ROM | 64 KB |