Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8LB12F64E-B-QFN32R

Description
Manufacturer: Silicon Labs Win Source Part Number: 1322495-EFM8LB12F64E -B-QFN32R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: CIP-51 8051 Speed: 72MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 20x14b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 336-4148-6,EFM8LB12F 64E-B-QFN32R-ND,336- 4148-1,336-4148-2 Base Product Number: EFM8LB12 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1322495-EFM8LB12F64E -B-QFN32R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: CIP-51 8051 Speed: 72MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 20x14b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 336-4148-6,EFM8LB12F 64E-B-QFN32R-ND,336- 4148-1,336-4148-2 Base Product Number: EFM8LB12 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322495-EFM8LB12F64E-B-QFN32R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322495-EFM8LB12F64E-B-QFN32R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322495-EFM8LB12F64E-B-QFN32R
Manufacturer: Silicon Labs Win Source Part Number: 1322495-EFM8LB12F64E -B-QFN32R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: CIP-51 8051 Speed: 72MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 20x14b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 336-4148-6,EFM8LB12F 64E-B-QFN32R-ND,336- 4148-1,336-4148-2 Base Product Number: EFM8LB12 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)

Manufacturer: Silicon Labs
Win Source Part Number: 1322495-EFM8LB12F64E-B-QFN32R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: CIP-51 8051
Speed: 72MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 20x14b; D/A 4x12b
Oscillator Type: Internal
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 73
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 336-4148-6,EFM8LB12F64E-B-QFN32R-ND,336-4148-1,336-4148-2
Base Product Number: EFM8LB12
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8LB12F64E-B-QFN32R
Embedded Microcontroller MCU 685-EFM8LB12F64E-B-QFN32R
Microcontroller, Product overview: EFM8LB12F64E-B-QFN32 R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8LB12F64E-B-Q FN32R can be used for catalog matching and distributor lookup.

Microcontroller, Product overview: EFM8LB12F64E-B-QFN32R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8LB12F64E-B-QFN32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-4148-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4148-2-ND
Microcontrollers 336-4148-2-ND
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Microcontrollers - EFM8LB12F64E-B-QFN32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8LB12F64E-B-QFN32R
Microcontrollers EFM8LB12F64E-B-QFN32R
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8LB12F64E-B-QFN32R
8-bit Microcontrollers - MCU EFM8LB12F64E-B-QFN32R
8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU

8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8LB12F64E-B-QFN32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8LB12F64E-B-QFN32R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8LB12F64E-B-QFN32R
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site
Embedded - Microcontrollers - EFM8LB12F64E-B-QFN32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8LB12F64E-B-QFN32R
Embedded - Microcontrollers EFM8LB12F64E-B-QFN32R
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322495-EFM8LB12F64E-B-QFN32R 685-EFM8LB12F64E-B-QFN32R 336-4148-2-ND EFM8LB12F64E-B-QFN32R EFM8LB12F64E-B-QFN32R EFM8LB12F64E-B-QFN32R EFM8LB12F64E-B-QFN32R
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 72 MHz 50 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 4.25 KB 4.25 KB 4.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.2 to 3.6 volts 2.2 to ? volts 2.2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details