Texas Instruments F28M35E20B Concerto Microcontroller F28M35E20B1RFPT

Description
Concerto Microcontroller 144-HTQFP -40 to 105
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35E20B Concerto Microcontroller - F28M35E20B1RFPT - Texas Instruments
Dallas, TX, United States
F28M35E20B Concerto Microcontroller
F28M35E20B1RFPT
F28M35E20B Concerto Microcontroller F28M35E20B1RFPT
Concerto Microcontroller 144-HTQFP -40 to 105

Concerto Microcontroller 144-HTQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M35E20B1RFPT - 774324-F28M35E20B1RFPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35E20B1RFPT
774324-F28M35E20B1RFPT
Embedded - Embedded - Microcontrollers - F28M35E20B1RFPT 774324-F28M35E20B1RFPT
Manufacturer: Texas Instruments Win Source Part Number: 774324-F28M35E20B1RF PT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 60MHz/60MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 72KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35E20B Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): MMC2001HCAB33B; MAX32625ITKL+T; MAX32631IWG+T; MAX32625ITKL+; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774324-F28M35E20B1RFPT
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 60MHz/60MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB/256KB
Program Memory Type: FLASH
RAM Size: 72KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35E20B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): MMC2001HCAB33B; MAX32625ITKL+T; MAX32631IWG+T; MAX32625ITKL+;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
32-bit 60MHz 256KB 72KB Embedded Microcontroller MCU - 685-F28M35E20B1RFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 256KB 72KB Embedded Microcontroller MCU
685-F28M35E20B1RFPT
32-bit 60MHz 256KB 72KB Embedded Microcontroller MCU 685-F28M35E20B1RFPT
32-bit ARM MCU, 60MHz, 256KB Flash, 72KB RAM, 20 ADC Product overview: F28M35E20B1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 256KB, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 256KB, 72KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35E20B1RFPT can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 60MHz, 256KB Flash, 72KB RAM, 20 ADC Product overview: F28M35E20B1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 256KB, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 256KB, 72KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35E20B1RFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - F28M35E20B1RFPT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M35E20B1RFPT-ND
Microcontrollers F28M35E20B1RFPT-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Microcontrollers - F28M35E20B1RFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35E20B1RFPT
Microcontrollers F28M35E20B1RFPT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35E20B1RFPT
ARM Microcontrollers - MCU F28M35E20B1RFPT
ARM Microcontrollers - MCU Concerto Microcntrlr

ARM Microcontrollers - MCU Concerto Microcntrlr

Buy Now Datasheet
Embedded - Microcontrollers - F28M35E20B1RFPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35E20B1RFPT
Embedded - Microcontrollers F28M35E20B1RFPT
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35E20B1RFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35E20B1RFPT
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35E20B1RFPT
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35E20B1RFPT 774324-F28M35E20B1RFPT 685-F28M35E20B1RFPT F28M35E20B1RFPT-ND F28M35E20B1RFPT F28M35E20B1RFPT F28M35E20B1RFPT F28M35E20B1RFPT
Product Name F28M35E20B Concerto Microcontroller Embedded - Embedded - Microcontrollers - F28M35E20B1RFPT 32-bit 60MHz 256KB 72KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2
RAM 72 KB 256 KB 72 KB 72 KB 72 KB 72 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers