Silicon Labs Microcontrollers EFM8LB10F16E-B-QSOP24R

Description
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP
Request a Quote
Description
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFM8LB10F16E-B-QSOP24R is an 8-bit microcontroller from the EFM8 Laser Bee family, designed for high-performance applications. It features a pipelined CIP-51 core operating at a maximum frequency of 72 MHz, providing efficient processing capabilities. The device includes up to 64 KB of flash memory and 4352 bytes of RAM, allowing for substantial program storage and data handling. This microcontroller integrates a 14-bit ADC capable of 900 ksps, up to four 12-bit DACs, and two low-current analog comparators, making it suitable for applications requiring precise analog signal processing. It also includes an internal calibrated temperature sensor with an accuracy of ±3 °C. The EFM8LB10F16E-B-QSOP24R supports various communication interfaces, including two UARTs, SPI, and I2C, facilitating easy integration into diverse systems. With a wide operating voltage range of 2.2 V to 3.6 V and a temperature range of -40 °C to +105 °C, this microcontroller is versatile for industrial control, smart sensors, and precision instrumentation applications. The device is available in a 24-pin QSOP package, which is lead-free and RoHS compliant, ensuring compatibility with modern manufacturing standards.

Datasheet Summary
Powered by GS/AI

The EFM8LB10F16E-B-QSOP24R is an 8-bit microcontroller from the EFM8 Laser Bee family, designed for high-performance applications. It features a pipelined CIP-51 core operating at a maximum frequency of 72 MHz, providing efficient processing capabilities. The device includes up to 64 KB of flash memory and 4352 bytes of RAM, allowing for substantial program storage and data handling. This microcontroller integrates a 14-bit ADC capable of 900 ksps, up to four 12-bit DACs, and two low-current analog comparators, making it suitable for applications requiring precise analog signal processing. It also includes an internal calibrated temperature sensor with an accuracy of ±3 °C. The EFM8LB10F16E-B-QSOP24R supports various communication interfaces, including two UARTs, SPI, and I2C, facilitating easy integration into diverse systems. With a wide operating voltage range of 2.2 V to 3.6 V and a temperature range of -40 °C to +105 °C, this microcontroller is versatile for industrial control, smart sensors, and precision instrumentation applications. The device is available in a 24-pin QSOP package, which is lead-free and RoHS compliant, ensuring compatibility with modern manufacturing standards.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM8LB10F16E-B-QSOP24R-ND - DigiKey
Thief River Falls, MN, United States
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8LB10F16E-B-QSOP24R
8-bit Microcontrollers - MCU EFM8LB10F16E-B-QSOP24R
8-bit Microcontrollers - MCU 8051 75 MHz 16 kB flash 1.25 kB RAM 8-bit Laser Bee MCU

8-bit Microcontrollers - MCU 8051 75 MHz 16 kB flash 1.25 kB RAM 8-bit Laser Bee MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM8LB10F16E-B-QSOP24R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8LB10F16E-B-QSOP24R
Embedded - Microcontrollers EFM8LB10F16E-B-QSOP24R
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site Datasheet
Microcontrollers - EFM8LB10F16E-B-QSOP24R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8LB10F16E-B-QSOP24R
Microcontrollers EFM8LB10F16E-B-QSOP24R
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 24-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8LB10F16E-B-QSOP24R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8LB10F16E-B-QSOP24R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8LB10F16E-B-QSOP24R
IC MCU 8BIT 16KB FLASH 24QSOP

IC MCU 8BIT 16KB FLASH 24QSOP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM8LB10F16E-B-QSOP24R-ND EFM8LB10F16E-B-QSOP24R EFM8LB10F16E-B-QSOP24R EFM8LB10F16E-B-QSOP24R EFM8LB10F16E-B-QSOP24R
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 13x14b
RAM 1.25 KB 1.25 KB 1.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details