Texas Instruments F28M36H33B2 Concerto Microcontroller F28M36H33B2ZWTQ

Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M36H33B2 Concerto Microcontroller - F28M36H33B2ZWTQ - Texas Instruments
Dallas, TX, United States
F28M36H33B2 Concerto Microcontroller
F28M36H33B2ZWTQ
F28M36H33B2 Concerto Microcontroller F28M36H33B2ZWTQ
Concerto Microcontroller 289-NFBGA -40 to 125

Concerto Microcontroller 289-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - F28M36H33B2ZWTQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36H33B2ZWTQ-ND
Microcontrollers F28M36H33B2ZWTQ-ND
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36H33B2ZWTQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36H33B2ZWTQ
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36H33B2ZWTQ
IC MCU 32BIT 768KB FLASH 289BGA

IC MCU 32BIT 768KB FLASH 289BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M36H33B2ZWTQ
ARM Microcontrollers - MCU F28M36H33B2ZWTQ
ARM Microcontrollers - MCU AUMENTO

ARM Microcontrollers - MCU AUMENTO

Buy Now Datasheet
Embedded - Microcontrollers - F28M36H33B2ZWTQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36H33B2ZWTQ
Embedded - Microcontrollers F28M36H33B2ZWTQ
IC MCU 32BIT 768KB FLASH 289BGA

IC MCU 32BIT 768KB FLASH 289BGA

Supplier's Site Datasheet
Microcontrollers - F28M36H33B2ZWTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36H33B2ZWTQ
Microcontrollers F28M36H33B2ZWTQ
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36H33B2ZWTQ F28M36H33B2ZWTQ-ND F28M36H33B2ZWTQ F28M36H33B2ZWTQ F28M36H33B2ZWTQ F28M36H33B2ZWTQ
Product Name F28M36H33B2 Concerto Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1
RAM 232 KB 232 KB 232 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers