Zilog Microcontrollers EZ80F91NA050SG

Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)
Request a Quote Datasheet
Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3870-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3870-ND
Microcontrollers 269-3870-ND
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EZ80F91NA050SG - 774294-EZ80F91NA050SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EZ80F91NA050SG
774294-EZ80F91NA050SG
Embedded - Embedded - Microcontrollers - EZ80F91NA050SG 774294-EZ80F91NA050SG
Manufacturer: Zilog Win Source Part Number: 774294-EZ80F91NA050S G Series: eZ80 Acclaim! Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ80 Speed: 50MHz Package: 144-LBGA Core Size: 8-Bit Connectivity: Ethernet, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: eZ80F91 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Ez80f91na050sc; EZ80F91AZ050SG; eZ80F91NA050EC; eZ80F91NA050EG; Introduction Date: August 28, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: Zilog
Win Source Part Number: 774294-EZ80F91NA050SG
Series: eZ80 Acclaim!
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ80
Speed: 50MHz
Package: 144-LBGA
Core Size: 8-Bit
Connectivity: Ethernet, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: eZ80F91
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Ez80f91na050sc; EZ80F91AZ050SG; eZ80F91NA050EC; eZ80F91NA050EG;
Introduction Date: August 28, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EZ80F91NA050SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EZ80F91NA050SG
Integrated Circuits (ICs) - Embedded - Microcontrollers EZ80F91NA050SG
IC MCU 8BIT 256KB FLASH 144BGA

IC MCU 8BIT 256KB FLASH 144BGA

Supplier's Site
Microcontrollers - EZ80F91NA050SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EZ80F91NA050SG
Microcontrollers EZ80F91NA050SG
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EZ80F91NA050SG
8-bit Microcontrollers - MCU EZ80F91NA050SG
8-bit Microcontrollers - MCU 50MHz 256KB Flash 16KB SRAM w/EMAC

8-bit Microcontrollers - MCU 50MHz 256KB Flash 16KB SRAM w/EMAC

Buy Now Datasheet
IC MCU 8BIT 256KB FLASH 144BGA - 899-EZ80F91NA050SG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 256KB FLASH 144BGA
899-EZ80F91NA050SG
IC MCU 8BIT 256KB FLASH 144BGA 899-EZ80F91NA050SG
IC MCU 8BIT 256KB FLASH 144BGA

IC MCU 8BIT 256KB FLASH 144BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3870-ND 774294-EZ80F91NA050SG EZ80F91NA050SG EZ80F91NA050SG EZ80F91NA050SG 899-EZ80F91NA050SG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - EZ80F91NA050SG Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 256KB FLASH 144BGA
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 16 KB 256 KB 16 KB 16 KB 16 KB
ROM 256 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CSL40MCAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
8 suppliers