Texas Instruments F28M36H53B2 Concerto Microcontroller F28M36H53B2ZWTT

Description
Concerto Microcontroller 289-NFBGA -40 to 105
Request a Quote Datasheet
Description
Concerto Microcontroller 289-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M36H53B2 Concerto Microcontroller - F28M36H53B2ZWTT - Texas Instruments
Dallas, TX, United States
F28M36H53B2 Concerto Microcontroller
F28M36H53B2ZWTT
F28M36H53B2 Concerto Microcontroller F28M36H53B2ZWTT
Concerto Microcontroller 289-NFBGA -40 to 105

Concerto Microcontroller 289-NFBGA -40 to 105

Buy Now Datasheet
32-bit Dual 1MB 232KB Embedded Microcontroller MCU - 685-F28M36H53B2ZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Dual 1MB 232KB Embedded Microcontroller MCU
685-F28M36H53B2ZWTT
32-bit Dual 1MB 232KB Embedded Microcontroller MCU 685-F28M36H53B2ZWTT
32-bit Dual-Core MCU, 250 MIPS, 1MB Flash, 232KB RAM, 24 ADC Product overview: F28M36H53B2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 1MB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 1MB, 232KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53B2ZWTT can be used for catalog matching and distributor lookup.

32-bit Dual-Core MCU, 250 MIPS, 1MB Flash, 232KB RAM, 24 ADC Product overview: F28M36H53B2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 1MB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 1MB, 232KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53B2ZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - F28M36H53B2ZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36H53B2ZWTT-ND
Microcontrollers F28M36H53B2ZWTT-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTT - 774340-F28M36H53B2ZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTT
774340-F28M36H53B2ZWTT
Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTT 774340-F28M36H53B2ZWTT
Manufacturer: Texas Instruments Win Source Part Number: 774340-F28M36H53B2ZW TT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 289-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.63 V Family Name: F28M36H53B2 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32600-J85A+; MAX32625IWYL+; MAX32600-W00+W; MAX32600-W00+; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 774340-F28M36H53B2ZWTT
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 289-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.63 V
Family Name: F28M36H53B2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32600-J85A+; MAX32625IWYL+; MAX32600-W00+W; MAX32600-W00+;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M36H53B2ZWTT
ARM Microcontrollers - MCU F28M36H53B2ZWTT
ARM Microcontrollers - MCU Concerto Microcntrlr

ARM Microcontrollers - MCU Concerto Microcntrlr

Buy Now Datasheet
Embedded - Microcontrollers - F28M36H53B2ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36H53B2ZWTT
Embedded - Microcontrollers F28M36H53B2ZWTT
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet
Microcontrollers - F28M36H53B2ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36H53B2ZWTT
Microcontrollers F28M36H53B2ZWTT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36H53B2ZWTT 685-F28M36H53B2ZWTT F28M36H53B2ZWTT-ND 774340-F28M36H53B2ZWTT F28M36H53B2ZWTT F28M36H53B2ZWTT F28M36H53B2ZWTT
Product Name F28M36H53B2 Concerto Microcontroller 32-bit Dual 1MB 232KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTT ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1
RAM 232 KB 232 KB 232 KB 512 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers