Texas Instruments F28M35M22C Concerto Microcontroller F28M35M22C1RFPS

Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35M22C Concerto Microcontroller - F28M35M22C1RFPS - Texas Instruments
Dallas, TX, United States
F28M35M22C Concerto Microcontroller
F28M35M22C1RFPS
F28M35M22C Concerto Microcontroller F28M35M22C1RFPS
Concerto Microcontroller 144-HTQFP -40 to 125

Concerto Microcontroller 144-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - F28M35M22C1RFPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M35M22C1RFPS-ND
Microcontrollers F28M35M22C1RFPS-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M35M22C1RFPS - 774331-F28M35M22C1RFPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35M22C1RFPS
774331-F28M35M22C1RFPS
Embedded - Embedded - Microcontrollers - F28M35M22C1RFPS 774331-F28M35M22C1RFPS
Manufacturer: Texas Instruments Win Source Part Number: 774331-F28M35M22C1RF PS Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 75MHz/75MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35M22C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774331-F28M35M22C1RFPS
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 75MHz/75MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB/256KB
Program Memory Type: FLASH
RAM Size: 136KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35M22C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE-AX; uPD70F3368GJ(A)-UEN-A; uPD70F3358GJ(A)-GAE-AX; uPD70F3354GJ(A)-GAE-AX;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
32-bit Dual 512 KB Embedded Microcontroller MCU - 685-F28M35M22C1RFPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Dual 512 KB Embedded Microcontroller MCU
685-F28M35M22C1RFPS
32-bit Dual 512 KB Embedded Microcontroller MCU 685-F28M35M22C1RFPS
C2000™ Dual Core 32-bit MCU with 150 MIPS, 512 KB Flash 144-HTQFP -40 to 125 Product overview: F28M35M22C1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 512 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 512 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M22C1RFPS can be used for catalog matching and distributor lookup.

C2000™ Dual Core 32-bit MCU with 150 MIPS, 512 KB Flash 144-HTQFP -40 to 125 Product overview: F28M35M22C1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 512 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 512 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M22C1RFPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - F28M35M22C1RFPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35M22C1RFPS
Embedded - Microcontrollers F28M35M22C1RFPS
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35M22C1RFPS
ARM Microcontrollers - MCU F28M35M22C1RFPS
ARM Microcontrollers - MCU Concerto MicroCntlr

ARM Microcontrollers - MCU Concerto MicroCntlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35M22C1RFPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35M22C1RFPS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35M22C1RFPS
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site
Microcontrollers - F28M35M22C1RFPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35M22C1RFPS
Microcontrollers F28M35M22C1RFPS
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now
ARM Microcontrollers - MCU Concerto MicroCntlr - 815-F28M35M22C1RFPS - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Concerto MicroCntlr
815-F28M35M22C1RFPS
ARM Microcontrollers - MCU Concerto MicroCntlr 815-F28M35M22C1RFPS
ARM Microcontrollers - MCU Concerto MicroCntlr

ARM Microcontrollers - MCU Concerto MicroCntlr

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35M22C1RFPS F28M35M22C1RFPS-ND 774331-F28M35M22C1RFPS 685-F28M35M22C1RFPS F28M35M22C1RFPS F28M35M22C1RFPS F28M35M22C1RFPS F28M35M22C1RFPS 815-F28M35M22C1RFPS
Product Name F28M35M22C Concerto Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - F28M35M22C1RFPS 32-bit Dual 512 KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Concerto MicroCntlr
Clock Speed 75 MHz 75 MHz 75 MHz 75 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2 8
RAM 136 KB 136 KB 256 KB 136 KB 136 KB 136 KB 136 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details