Silicon Labs Microcontrollers EFM8LB12F64E-C-QFN32

Description
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)
Request a Quote
Description
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFM8LB12F64E-C-QFN32 is an 8-bit microcontroller from the EFM8 Laser Bee family, featuring a pipelined CIP-51 core that operates at a maximum frequency of 72 MHz. It includes up to 64 KB of flash memory and 4352 bytes of RAM, making it suitable for various embedded applications. The device integrates a 14-bit ADC capable of 900 ksps, up to four 12-bit DACs, and two low-current analog comparators, which enhance its performance in precision instrumentation and smart sensor applications. This microcontroller supports multiple communication interfaces, including two UARTs, SPI, and I2C, facilitating versatile connectivity options. It also features six 16-bit timers, a programmable counter array for PWM, and four configurable logic units, providing extensive functionality for control and automation tasks. The internal calibrated temperature sensor offers a ±3 °C accuracy, and the device operates within a voltage range of 2.2 V to 3.6 V, making it suitable for battery-powered applications. The EFM8LB12F64E-C-QFN32 is available in a compact 32-pin QFN package, which is lead-free and RoHS compliant, ensuring compatibility with modern manufacturing standards. Its combination of analog and digital features, along with robust performance capabilities, makes it a strong candidate for engineers looking to implement advanced embedded solutions.

Datasheet Summary
Powered by GS/AI

The EFM8LB12F64E-C-QFN32 is an 8-bit microcontroller from the EFM8 Laser Bee family, featuring a pipelined CIP-51 core that operates at a maximum frequency of 72 MHz. It includes up to 64 KB of flash memory and 4352 bytes of RAM, making it suitable for various embedded applications. The device integrates a 14-bit ADC capable of 900 ksps, up to four 12-bit DACs, and two low-current analog comparators, which enhance its performance in precision instrumentation and smart sensor applications. This microcontroller supports multiple communication interfaces, including two UARTs, SPI, and I2C, facilitating versatile connectivity options. It also features six 16-bit timers, a programmable counter array for PWM, and four configurable logic units, providing extensive functionality for control and automation tasks. The internal calibrated temperature sensor offers a ±3 °C accuracy, and the device operates within a voltage range of 2.2 V to 3.6 V, making it suitable for battery-powered applications. The EFM8LB12F64E-C-QFN32 is available in a compact 32-pin QFN package, which is lead-free and RoHS compliant, ensuring compatibility with modern manufacturing standards. Its combination of analog and digital features, along with robust performance capabilities, makes it a strong candidate for engineers looking to implement advanced embedded solutions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-5840-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5840-ND
Microcontrollers 336-5840-ND
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - EFM8LB12F64E-C-QFN32 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8LB12F64E-C-QFN32
Embedded - Microcontrollers EFM8LB12F64E-C-QFN32
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8LB12F64E-C-QFN32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8LB12F64E-C-QFN32
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8LB12F64E-C-QFN32
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site
Microcontrollers - EFM8LB12F64E-C-QFN32 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
EFM8LB12F64E-C-QFN32
Microcontrollers EFM8LB12F64E-C-QFN32
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - EFM8LB12F64E-C-QFN32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8LB12F64E-C-QFN32
Microcontrollers EFM8LB12F64E-C-QFN32
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8LB12F64E-C-QFN32
8-bit Microcontrollers - MCU EFM8LB12F64E-C-QFN32
8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU

8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU

Buy Now Datasheet
Mcu, 8Bit, 72Mhz, Qfn-32; Product Range Silicon Labs - 98AC7472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 72Mhz, Qfn-32; Product Range Silicon Labs
98AC7472
Mcu, 8Bit, 72Mhz, Qfn-32; Product Range Silicon Labs 98AC7472
MCU, 8BIT, 72MHZ, QFN-32; Product Range:EFM8 Family EFM8LB Series Microcontrollers; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:29I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, 72MHZ, QFN-32; Product Range:EFM8 Family EFM8LB Series Microcontrollers; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:29I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-5840-ND EFM8LB12F64E-C-QFN32 EFM8LB12F64E-C-QFN32 EFM8LB12F64E-C-QFN32 EFM8LB12F64E-C-QFN32 EFM8LB12F64E-C-QFN32 98AC7472
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 72Mhz, Qfn-32; Product Range Silicon Labs
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 20x14b; D/A 4x12b
RAM 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers