Texas Instruments F28M36H53B2 Concerto Microcontroller F28M36H53B2ZWTQ

Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M36H53B2 Concerto Microcontroller - F28M36H53B2ZWTQ - Texas Instruments
Dallas, TX, United States
F28M36H53B2 Concerto Microcontroller
F28M36H53B2ZWTQ
F28M36H53B2 Concerto Microcontroller F28M36H53B2ZWTQ
Concerto Microcontroller 289-NFBGA -40 to 125

Concerto Microcontroller 289-NFBGA -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTQ - 774339-F28M36H53B2ZWTQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTQ
774339-F28M36H53B2ZWTQ
Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTQ 774339-F28M36H53B2ZWTQ
Manufacturer: Texas Instruments Win Source Part Number: 774339-F28M36H53B2ZW TQ Series: Automotive, AEC-Q100, C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 289-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.63 V Family Name: F28M36H53B2 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (16x16) Alternative Parts (Cross-Reference): F28M36H53B2ZWTT; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 774339-F28M36H53B2ZWTQ
Series: Automotive, AEC-Q100, C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 289-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.63 V
Family Name: F28M36H53B2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (16x16)
Alternative Parts (Cross-Reference): F28M36H53B2ZWTT;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - F28M36H53B2ZWTQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36H53B2ZWTQ-ND
Microcontrollers F28M36H53B2ZWTQ-ND
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
512KB 232KB Embedded Microcontroller MCU - 685-F28M36H53B2ZWTQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB 232KB Embedded Microcontroller MCU
685-F28M36H53B2ZWTQ
512KB 232KB Embedded Microcontroller MCU 685-F28M36H53B2ZWTQ
32b ARM MCU, 512KB Flash, 232KB RAM, 142 I/O, -40-105C Product overview: F28M36H53B2ZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 232KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53B2ZWTQ can be used for catalog matching and distributor lookup.

32b ARM MCU, 512KB Flash, 232KB RAM, 142 I/O, -40-105C Product overview: F28M36H53B2ZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 232KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H53B2ZWTQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M36H53B2ZWTQ
ARM Microcontrollers - MCU F28M36H53B2ZWTQ
ARM Microcontrollers - MCU AUMENTO

ARM Microcontrollers - MCU AUMENTO

Buy Now Datasheet
Microcontrollers - F28M36H53B2ZWTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36H53B2ZWTQ
Microcontrollers F28M36H53B2ZWTQ
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/512KB FLASH 289-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36H53B2ZWTQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36H53B2ZWTQ
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36H53B2ZWTQ
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site
Embedded - Microcontrollers - F28M36H53B2ZWTQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36H53B2ZWTQ
Embedded - Microcontrollers F28M36H53B2ZWTQ
IC MCU 32BIT 512KB FLASH 289BGA

IC MCU 32BIT 512KB FLASH 289BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36H53B2ZWTQ 774339-F28M36H53B2ZWTQ F28M36H53B2ZWTQ-ND 685-F28M36H53B2ZWTQ F28M36H53B2ZWTQ F28M36H53B2ZWTQ F28M36H53B2ZWTQ F28M36H53B2ZWTQ
Product Name F28M36H53B2 Concerto Microcontroller Embedded - Embedded - Microcontrollers - F28M36H53B2ZWTQ Microcontrollers 512KB 232KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1
RAM 232 KB 512 KB 232 KB 232 KB 232 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details