CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 32-QFP (7x7)
IC MCU 8BIT 16KB FLASH 32QFP
IC MCU 8BIT 16KB FLASH 32QFP
8-bit Microcontrollers - MCU 8051 75 MHz 16 kB flash 1.25 kB RAM 8-bit Laser Bee MCU
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 16KB (16K x 8) FLASH 32-QFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-4608-ND | EFM8LB11F16E-B-QFP32 | EFM8LB11F16E-B-QFP32 | EFM8LB11F16E-B-QFP32 | EFM8LB11F16E-B-QFP32 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 20x14b; D/A 2x12b | ||||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 16 KB |