Microcontroller, Product overview: EFM8LB12F64E-C-QFP32
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFP (7x7)
Win Source Part Number: 1263598-EFM8LB12F64E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Laser Bee
Core Processor: CIP-51 8051
Speed: 72MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 20x14b; D/A 4x12b
Oscillator Type: Internal
Package / Case: 32-TQFP
Supplier Device Package: 32-QFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-5842
Base Product Number: EFM8LB12
8-bit Microcontrollers - MCU 8051 75 MHz 64 kB flash 4.25 kB RAM 8-bit Laser Bee MCU
MCU, 8BIT, 72MHZ, QFP-32; Product Range:EFM8 Family EFM8LB Series Microcontrollers; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFP; No. of I/O s:28I/O s; Embedded Interface RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 32QFP
IC MCU 8BIT 64KB FLASH 32QFP
IC MCU 8BIT 64KB FLASH 32QFP
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 64KB (64K x 8) FLASH 32-QFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM8LB12F64E-C-QFP32 | 336-5842-ND | 1263598-EFM8LB12F64E-C-QFP32 | EFM8LB12F64E-C-QFP32 | 98AC7473 | EFM8LB12F64E-C-QFP32 | EFM8LB12F64E-C-QFP32 | EFM8LB12F64E-C-QFP32 | EFM8LB12F64E-C-QFP32 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 72Mhz, Qfp-32; Product Range Silicon Labs | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |||
| Bits | Other; A/D 20x14b; D/A 4x12b | ||||||||
| RAM | 4.25 KB | 64 KB | 4.25 KB | 4.25 KB | 4.25 KB | 4.25 KB | |||
| ROM | 64 KB |