Texas Instruments F28M35M22C Concerto Microcontroller F28M35M22C1RFPT

Description
Concerto Microcontroller 144-HTQFP -40 to 105
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35M22C Concerto Microcontroller - F28M35M22C1RFPT - Texas Instruments
Dallas, TX, United States
F28M35M22C Concerto Microcontroller
F28M35M22C1RFPT
F28M35M22C Concerto Microcontroller F28M35M22C1RFPT
Concerto Microcontroller 144-HTQFP -40 to 105

Concerto Microcontroller 144-HTQFP -40 to 105

Buy Now Datasheet
Microcontrollers - F28M35M22C1RFPT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M35M22C1RFPT-ND
Microcontrollers F28M35M22C1RFPT-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit Dual 75MHz Embedded Microcontroller MCU - 685-F28M35M22C1RFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit Dual 75MHz Embedded Microcontroller MCU
685-F28M35M22C1RFPT
ARM Cortex-M 32-bit Dual 75MHz Embedded Microcontroller MCU 685-F28M35M22C1RFPT
32-bit Dual-Core MCU, ARM Cortex-M3, 75MHz, 256KB Flash, 136KB RAM, 74 I/O, HTQFP Product overview: F28M35M22C1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, Dual, 75MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, Dual, 75MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M22C1RFPT can be used for catalog matching and distributor lookup.

32-bit Dual-Core MCU, ARM Cortex-M3, 75MHz, 256KB Flash, 136KB RAM, 74 I/O, HTQFP Product overview: F28M35M22C1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, Dual, 75MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, Dual, 75MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M22C1RFPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M35M22C1RFPT - 774332-F28M35M22C1RFPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35M22C1RFPT
774332-F28M35M22C1RFPT
Embedded - Embedded - Microcontrollers - F28M35M22C1RFPT 774332-F28M35M22C1RFPT
Manufacturer: Texas Instruments Win Source Part Number: 774332-F28M35M22C1RF PT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 75MHz/75MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35M22C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3346GJ(A)-GAE- AX; uPD70F3357GJ(A)-UEN- A; Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774332-F28M35M22C1RFPT
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 75MHz/75MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB/256KB
Program Memory Type: FLASH
RAM Size: 136KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35M22C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3368GJ(A)-UEN-A; uPD70F3358GJ(A)-GAE-AX; uPD70F3346GJ(A)-GAE-AX; uPD70F3357GJ(A)-UEN-A;
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Microcontrollers - F28M35M22C1RFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35M22C1RFPT
Microcontrollers F28M35M22C1RFPT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35M22C1RFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35M22C1RFPT
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35M22C1RFPT
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site
Embedded - Microcontrollers - F28M35M22C1RFPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35M22C1RFPT
Embedded - Microcontrollers F28M35M22C1RFPT
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35M22C1RFPT
ARM Microcontrollers - MCU F28M35M22C1RFPT
ARM Microcontrollers - MCU Concerto MicroCntlr

ARM Microcontrollers - MCU Concerto MicroCntlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35M22C1RFPT F28M35M22C1RFPT-ND 685-F28M35M22C1RFPT 774332-F28M35M22C1RFPT F28M35M22C1RFPT F28M35M22C1RFPT F28M35M22C1RFPT F28M35M22C1RFPT
Product Name F28M35M22C Concerto Microcontroller Microcontrollers ARM Cortex-M 32-bit Dual 75MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M35M22C1RFPT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 75 MHz 75 MHz 75 MHz 75 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2
RAM 136 KB 136 KB 136 KB 256 KB 136 KB 136 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers