Texas Instruments F28M36P63C2 Concerto Microcontroller F28M36P63C2ZWTT

Description
Concerto Microcontroller 289-NFBGA -40 to 105
Request a Quote Datasheet
Description
Concerto Microcontroller 289-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M36P63C2 Concerto Microcontroller - F28M36P63C2ZWTT - Texas Instruments
Dallas, TX, United States
F28M36P63C2 Concerto Microcontroller
F28M36P63C2ZWTT
F28M36P63C2 Concerto Microcontroller F28M36P63C2ZWTT
Concerto Microcontroller 289-NFBGA -40 to 105

Concerto Microcontroller 289-NFBGA -40 to 105

Buy Now Datasheet
ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU - 685-F28M36P63C2ZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU
685-F28M36P63C2ZWTT
ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU 685-F28M36P63C2ZWTT
32-bit MCU, 150MHz, 512KB Flash, 232KB RAM, ARM Cortex-M3, Ethernet, USB, LFBGA Product overview: F28M36P63C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 150MHz, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 150MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36P63C2ZWTT can be used for catalog matching and distributor lookup.

32-bit MCU, 150MHz, 512KB Flash, 232KB RAM, ARM Cortex-M3, Ethernet, USB, LFBGA Product overview: F28M36P63C2ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 150MHz, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 150MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36P63C2ZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M36P63C2ZWTT - 015756-F28M36P63C2ZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36P63C2ZWTT
015756-F28M36P63C2ZWTT
Embedded - Embedded - Microcontrollers - F28M36P63C2ZWTT 015756-F28M36P63C2ZWTT
Manufacturer: Texas Instruments Win Source Part Number: 015756-F28M36P63C2ZW TT Packaging: Tray Core Processor: C28x/ARM Cortex-M3 Number of I/O: 142 Program Memory Size: 512KB/1MB Program Memory Type: FLASH Data Converters: A/D 24x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 289-NFBGA (16x16) Speed(Frequency): 125MHz/150MHz Supply Voltage - Operating: 1.14 V to 3.46 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 232KB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 015756-F28M36P63C2ZWTT
Packaging: Tray
Core Processor: C28x/ARM Cortex-M3
Number of I/O: 142
Program Memory Size: 512KB/1MB
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 289-NFBGA (16x16)
Speed(Frequency): 125MHz/150MHz
Supply Voltage - Operating: 1.14 V to 3.46 V
Part Core Size: 32-Bit Dual-Core
Data RAM Size: 232KB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-38939-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38939-ND
Microcontrollers 296-38939-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/1MB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/1MB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
Microcontrollers - F28M36P63C2ZWTT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28M36P63C2ZWTT
Microcontrollers F28M36P63C2ZWTT
IC MCU 32BIT 1MB FLASH 289NFBGA

IC MCU 32BIT 1MB FLASH 289NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M36P63C2ZWTT
ARM Microcontrollers - MCU F28M36P63C2ZWTT
ARM Microcontrollers - MCU Concerto Microcntrlr

ARM Microcontrollers - MCU Concerto Microcntrlr

Buy Now Datasheet
Embedded - Microcontrollers - F28M36P63C2ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36P63C2ZWTT
Embedded - Microcontrollers F28M36P63C2ZWTT
IC MCU 32BIT 1MB FLASH 289NFBGA

IC MCU 32BIT 1MB FLASH 289NFBGA

Supplier's Site Datasheet
Microcontrollers - F28M36P63C2ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36P63C2ZWTT
Microcontrollers F28M36P63C2ZWTT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/1MB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 125MHz/150MHz 512KB/1MB FLASH 289-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36P63C2ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36P63C2ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36P63C2ZWTT
IC MCU 32BIT 1MB FLASH 289NFBGA

IC MCU 32BIT 1MB FLASH 289NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36P63C2ZWTT 685-F28M36P63C2ZWTT 015756-F28M36P63C2ZWTT 296-38939-ND F28M36P63C2ZWTT F28M36P63C2ZWTT F28M36P63C2ZWTT F28M36P63C2ZWTT F28M36P63C2ZWTT
Product Name F28M36P63C2 Concerto Microcontroller ARM Cortex-M 32-bit 150MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M36P63C2ZWTT Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1
RAM 232 KB 232 KB 512 KB 232 KB 232 KB 232 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers