Silicon Labs Embedded Microcontroller MCU EFM8BB31F32G-B-QFP32R

Description
Microcontroller, Product overview: EFM8BB31F32G-B-QFP32 R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F32G-B-Q FP32R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microcontroller, Product overview: EFM8BB31F32G-B-QFP32 R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F32G-B-Q FP32R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-EFM8BB31F32G-B-QFP32R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8BB31F32G-B-QFP32R
Embedded Microcontroller MCU 685-EFM8BB31F32G-B-QFP32R
Microcontroller, Product overview: EFM8BB31F32G-B-QFP32 R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F32G-B-Q FP32R can be used for catalog matching and distributor lookup.

Microcontroller, Product overview: EFM8BB31F32G-B-QFP32R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB31F32G-B-QFP32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM8BB31F32G-B-QFP32R-ND - DigiKey
Thief River Falls, MN, United States
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM8BB31F32G-B-QFP32R - 870243-EFM8BB31F32G-B-QFP32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM8BB31F32G-B-QFP32R
870243-EFM8BB31F32G-B-QFP32R
Embedded - Embedded - Microcontrollers - EFM8BB31F32G-B-QFP32R 870243-EFM8BB31F32G-B-QFP32R
Manufacturer: Silicon Labs Win Source Part Number: 870243-EFM8BB31F32G- B-QFP32R Series: Busy Bee Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7) Core Processor: CIP-51 8051 Speed: 50MHz Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 20x10/12b SAR; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Part Status: Not For New Designs Family Name: EFM8BB31 Categories: Integrated Circuits (ICs) Case / Package: 32-QFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870243-EFM8BB31F32G-B-QFP32R
Series: Busy Bee
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Core Processor: CIP-51 8051
Speed: 50MHz
Package: Reel - TR
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x10/12b SAR; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Part Status: Not For New Designs
Family Name: EFM8BB31
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFP (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - EFM8BB31F32G-B-QFP32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB31F32G-B-QFP32R
Microcontrollers EFM8BB31F32G-B-QFP32R
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - EFM8BB31F32G-B-QFP32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB31F32G-B-QFP32R
Embedded - Microcontrollers EFM8BB31F32G-B-QFP32R
IC MCU 8BIT 32KB FLASH 32QFP

IC MCU 8BIT 32KB FLASH 32QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB31F32G-B-QFP32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB31F32G-B-QFP32R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB31F32G-B-QFP32R
IC MCU 8BIT 32KB FLASH 32QFP

IC MCU 8BIT 32KB FLASH 32QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB31F32G-B-QFP32R
8-bit Microcontrollers - MCU EFM8BB31F32G-B-QFP32R
8-bit Microcontrollers - MCU 8051 50 MHz 32 kB flash 2.25 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 50 MHz 32 kB flash 2.25 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM8BB31F32G-B-QFP32R EFM8BB31F32G-B-QFP32R-ND 870243-EFM8BB31F32G-B-QFP32R EFM8BB31F32G-B-QFP32R EFM8BB31F32G-B-QFP32R EFM8BB31F32G-B-QFP32R EFM8BB31F32G-B-QFP32R
Product Name Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - EFM8BB31F32G-B-QFP32R Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 20x10/12b SAR; D/A 2x12b
RAM 2.25 KB 32 KB 2.25 KB 2.25 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details