Zilog Microcontrollers EZ80F91AZ050SG

Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3868-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3868-ND
Microcontrollers 269-3868-ND
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1378394-EZ80F91AZ050SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1378394-EZ80F91AZ050SG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1378394-EZ80F91AZ050SG
Win Source Part Number: 1378394-EZ80F91AZ050 SG Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Zilog Series: eZ80® Acclaim!® Package: Tray Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Base Product Number: EZ80F91 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A001A3 Speed: 50MHz Number of I/O: 32 Core Size: 8-Bit Connectivity: Ethernet, I²C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Oscillator Type: Internal Core Processor: eZ80

Win Source Part Number: 1378394-EZ80F91AZ050SG
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Zilog
Series: eZ80® Acclaim!®
Package: Tray
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Base Product Number: EZ80F91
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A001A3
Speed: 50MHz
Number of I/O: 32
Core Size: 8-Bit
Connectivity: Ethernet, I²C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Oscillator Type: Internal
Core Processor: eZ80

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EZ80F91AZ050SG
8-bit Microcontrollers - MCU EZ80F91AZ050SG
8-bit Microcontrollers - MCU 50MHz 256K Flash

8-bit Microcontrollers - MCU 50MHz 256K Flash

Buy Now Datasheet
Microcontrollers - EZ80F91AZ050SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EZ80F91AZ050SG
Microcontrollers EZ80F91AZ050SG
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EZ80F91AZ050SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EZ80F91AZ050SG
Integrated Circuits (ICs) - Embedded - Microcontrollers EZ80F91AZ050SG
IC MCU 8BIT 256KB FLASH 144LQFP

IC MCU 8BIT 256KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3868-ND 1378394-EZ80F91AZ050SG EZ80F91AZ050SG EZ80F91AZ050SG EZ80F91AZ050SG
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 16 KB 256 KB 16 KB 16 KB
ROM 256 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers