Silicon Labs Embedded Microcontroller MCU EFM8LB12F32E-B-QFN32

Description
Microcontroller, CMOS, Product overview: EFM8LB12F32E-B-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8LB12F32E-B-Q FN32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microcontroller, CMOS, Product overview: EFM8LB12F32E-B-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8LB12F32E-B-Q FN32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8LB12F32E-B-QFN32
Embedded Microcontroller MCU 685-EFM8LB12F32E-B-QFN32
Microcontroller, CMOS, Product overview: EFM8LB12F32E-B-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8LB12F32E-B-Q FN32 can be used for catalog matching and distributor lookup.

Microcontroller, CMOS, Product overview: EFM8LB12F32E-B-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8LB12F32E-B-QFN32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM8LB12F32E-B-QFN32 - 870245-EFM8LB12F32E-B-QFN32 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM8LB12F32E-B-QFN32
870245-EFM8LB12F32E-B-QFN32
Embedded - Embedded - Microcontrollers - EFM8LB12F32E-B-QFN32 870245-EFM8LB12F32E-B-QFN32
Manufacturer: Silicon Labs Win Source Part Number: 870245-EFM8LB12F32E- B-QFN32 Series: Laser Bee Operating Temperature Range: -40°C ~ 105°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 32-QFN (4x4) Core Processor: CIP-51 8051 Speed: 72MHz Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 20x14b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: 336-3731, 336-3731-5, 336-3731-5-ND

Manufacturer: Silicon Labs
Win Source Part Number: 870245-EFM8LB12F32E-B-QFN32
Series: Laser Bee
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 32-QFN (4x4)
Core Processor: CIP-51 8051
Speed: 72MHz
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x14b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-3731, 336-3731-5, 336-3731-5-ND

Buy Now Datasheet
Microcontrollers - 336-3731-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3731-ND
Microcontrollers 336-3731-ND
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 32-QFN (4x4)

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Microcontrollers - EFM8LB12F32E-B-QFN32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8LB12F32E-B-QFN32
Microcontrollers EFM8LB12F32E-B-QFN32
CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 32-QFN (4x4)

CIP-51 8051 Laser Bee Microcontroller IC 8-Bit 72MHz 32KB (32K x 8) FLASH 32-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8LB12F32E-B-QFN32
8-bit Microcontrollers - MCU EFM8LB12F32E-B-QFN32
8-bit Microcontrollers - MCU 8051 75 MHz 32 kB flash 2.25 kB RAM 8-bit Laser Bee MCU

8-bit Microcontrollers - MCU 8051 75 MHz 32 kB flash 2.25 kB RAM 8-bit Laser Bee MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM8LB12F32E-B-QFN32 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8LB12F32E-B-QFN32
Embedded - Microcontrollers EFM8LB12F32E-B-QFN32
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8LB12F32E-B-QFN32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8LB12F32E-B-QFN32
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8LB12F32E-B-QFN32
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM8LB12F32E-B-QFN32 870245-EFM8LB12F32E-B-QFN32 336-3731-ND EFM8LB12F32E-B-QFN32 EFM8LB12F32E-B-QFN32 EFM8LB12F32E-B-QFN32 EFM8LB12F32E-B-QFN32
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM8LB12F32E-B-QFN32 Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 50 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2.2 to ? volts 2.2 to 3.6 volts 2.2 to 3.6 volts 3.6 volts
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 32 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details