Texas Instruments F28M35M52C Concerto Microcontroller F28M35M52C1RFPS

Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet
Description
Concerto Microcontroller 144-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F28M35M52C Concerto Microcontroller - F28M35M52C1RFPS - Texas Instruments
Dallas, TX, United States
F28M35M52C Concerto Microcontroller
F28M35M52C1RFPS
F28M35M52C Concerto Microcontroller F28M35M52C1RFPS
Concerto Microcontroller 144-HTQFP -40 to 125

Concerto Microcontroller 144-HTQFP -40 to 125

Buy Now Datasheet
Microcontrollers - F28M35M52C1RFPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M35M52C1RFPS-ND
Microcontrollers F28M35M52C1RFPS-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
32-bit Dual 1024 KB Embedded Microcontroller MCU - 685-F28M35M52C1RFPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Dual 1024 KB Embedded Microcontroller MCU
685-F28M35M52C1RFPS
32-bit Dual 1024 KB Embedded Microcontroller MCU 685-F28M35M52C1RFPS
C2000™ Dual Core 32-bit MCU with 150 MIPS, 1024 KB Flash 144-HTQFP -40 to 125 Product overview: F28M35M52C1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 1024 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 1024 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M52C1RFPS can be used for catalog matching and distributor lookup.

C2000™ Dual Core 32-bit MCU with 150 MIPS, 1024 KB Flash 144-HTQFP -40 to 125 Product overview: F28M35M52C1RFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 1024 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Dual, 1024 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M52C1RFPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M35M52C1RFPS - 774333-F28M35M52C1RFPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35M52C1RFPS
774333-F28M35M52C1RFPS
Embedded - Embedded - Microcontrollers - F28M35M52C1RFPS 774333-F28M35M52C1RFPS
Manufacturer: Texas Instruments Win Source Part Number: 774333-F28M35M52C1RF PS Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 75MHz/75MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB/512KB Program Memory Type: FLASH RAM Size: 136KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35M52C Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774333-F28M35M52C1RFPS
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 75MHz/75MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB/512KB
Program Memory Type: FLASH
RAM Size: 136KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35M52C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE-AX; uPD70F3368GJ(A)-UEN-A; uPD70F3358GJ(A)-GAE-AX; uPD70F3354GJ(A)-GAE-AX;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Embedded - Microcontrollers - F28M35M52C1RFPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35M52C1RFPS
Embedded - Microcontrollers F28M35M52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
IC MCU 32BIT 512KB FLASH 144TQFP - 815-F28M35M52C1RFPS - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 144TQFP
815-F28M35M52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP 815-F28M35M52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site
Microcontrollers - F28M35M52C1RFPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35M52C1RFPS
Microcontrollers F28M35M52C1RFPS
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35M52C1RFPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35M52C1RFPS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35M52C1RFPS
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
F28M35M52C1RFPS
ARM Microcontrollers - MCU F28M35M52C1RFPS
ARM Microcontrollers - MCU Concerto MCU

ARM Microcontrollers - MCU Concerto MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35M52C1RFPS F28M35M52C1RFPS-ND 685-F28M35M52C1RFPS 774333-F28M35M52C1RFPS F28M35M52C1RFPS 815-F28M35M52C1RFPS F28M35M52C1RFPS F28M35M52C1RFPS F28M35M52C1RFPS
Product Name F28M35M52C Concerto Microcontroller Microcontrollers 32-bit Dual 1024 KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M35M52C1RFPS Embedded - Microcontrollers IC MCU 32BIT 512KB FLASH 144TQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 75 MHz 75 MHz 75 MHz 75 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 20x12b
Number 2 8
RAM 136 KB 136 KB 136 KB 512 KB 136 KB 136 KB 136 KB
Unlock Full Specs
to access all available technical data

Similar Products